1206YC105JAT2A

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 1206YC105JAT2A
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1206YC105JAT2A
Series Information for 1206YC105JAT2A - AVX Corporation

Description

CAP 1µF 16V 5% X7R 1206
X7R formulations are called “temperature stable” ceramics and fall into EIA Class II materials. X7R is the most popular of these intermediate dielectric constant materials. Its temperature variation of capacitance is within ±15% from -55°C to +125°C. This capacitance change is non-linear. Capacitance for X7R varies under the influence of electrical operating conditions such as voltage and frequency. X7R dielectric chip usage covers the broad spectrum of industrial applications where known changes in capacitance due to applied voltages are acceptable.

Specifications

Capacitance:
1µF
Voltage Rating:
16V
Ceramic Capacitor Case:
1206 [3216 Metric]
Capacitance Tolerance:
± 5%
Dielectric Characteristic:
X7R
Product Range:
AVX 1206 MLCC
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Capacitance Tolerance ±:
± 5%

Alternate Descriptions

Avnet America

Cap Ceramic 1uF 16V X7R 5% SMD 1206 125°C Embossed T/R

Avnet America product

Avnet Europe

Cap Ceramic 1uF 16V X7R 5% SMD 1206 125°C Embossed T/R

Avnet Europe product

Future Electronics

1206 1 uF 16 V ▒5 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor