1206SFF075F/63-2 Fuses & Circuit Protection by TE Connectivity

FUSE SMD 1206 0.75A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.22


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Fuse Current 750mA
Product Range -
Voltage Rating VAC -
Voltage Rating V DC 63VDC
Blow Characteristic Fast Acting
Fuse Case Style 1206
Breaking Capacity Current AC -
Breaking Capacity Current DC 50A
SVHC No SVHC (15-Jun-2015)
Breaking Capacity 50A @ 63V DC
External Depth 1.1mm
External Length / Height 3.2mm
External Width 1.6mm
Fuse Type Blowing Characteristic Fast Acting

Alternative Descriptions

FUSE, SMD, 1206, 0.75A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1206SFF075F/63-2?

Additional datasheets, footprints and schematics for 1206SFF075F/63-2 are listed on our Part Details page. You can also find images and similar parts to 1206SFF075F/63-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1206SFF075F/63-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1206SFF075F/63-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1206SFF075F/63-2 fall under?

The 1206SFF075F/63-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 1206SFF075F/63-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1206SFF075F/63-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1206SFF075F/63-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1206SFF075F/63-2 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for 1206SFF075F/63-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1206SFF075F/63-2 often in real-time on the comparison pages.

What if I can't find stock of 1206SFF075F/63-2?

You can fill out our help required form which you can use to request a quote for 1206SFF075F/63-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay