Status: | Unknown |
---|---|
Series: | AVX 1206 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0234
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0265 |
No stock
|
Buy Now | |
TTI Europe | US$0.0302 |
192,000
|
Buy Now | |
Newark Electronics | US$0.0420 |
56,000
|
Buy Now | |
element14 | US$0.0371 |
56,000
|
Buy Now | |
Farnell | US$0.10 |
56,000
|
Buy Now | |
Chip One Stop | US$0.05 |
48,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0400 |
1,484
|
Buy Now | |
RS Americas | US$0.16 |
1,324
|
Buy Now | |
RS | US$0.23 |
1,250
|
Buy Now | |
Electro Enterprises | US$2.36 |
6
|
Buy Now | |
Rutronik | US$0.0234 |
-
|
Buy Now | |
Avnet America | US$0.20 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 1206 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
.01UF 500V 10% 1206 | TTI Europe |
Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant: Yes |Kyocera Avx 12067C103KAT2A | Newark Electronics |
CAP, 0.01µF, 500V, 10%, X7R, 1206, REEL | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Capacitor | RS Americas |
SMD MLCC 1206 X7R 500V 0.01uF | RS |
KC 10nF 1206 10% 500V X7R | Rutronik |
1206 10 nF 500 V ▒10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 500 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 12067C103KAT2A?
Additional datasheets, footprints and schematics for 12067C103KAT2A are listed on our Part Details page. You can also find images and similar parts to 12067C103KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12067C103KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12067C103KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12067C103KAT2A fall under?
The 12067C103KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12067C103KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12067C103KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12067C103KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12067C103KAT2A have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 12067C103KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12067C103KAT2A often in real-time on the comparison pages.
What if I can't find stock of 12067C103KAT2A?
You can fill out our help required form which you can use to request a quote for 12067C103KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.