Status: | Unknown |
---|---|
Series: | AVX 1206 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0409
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.20 |
No stock
|
Buy Now | |
Future Electronics | US$0.18 |
24,000
|
Buy Now | |
Newark Electronics | US$0.27 |
5,003
|
Buy Now | |
element14 | US$0.17 |
5,003
|
Buy Now | |
Farnell | US$0.15 |
5,003
|
Buy Now | |
Rutronik | US$0.0409 |
4,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.05 |
2,837
|
Buy Now | |
Avnet America | US$0.19 |
-
|
Buy Now | |
TTI Europe | US$0.0454 |
-
|
Buy Now |
Capacitance | 47pF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AVX 1206 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 500V |
1206 47 pF 500 V ▒5 % Tolerance NP0 Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Smd Multilayer Ceramic Capacitor, High Voltage, 47 Pf, 5%, C0G/Np0, 500 V, 1206 [3216 Metric] Rohs Compliant: Yes |Kyocera Avx 12067A470JAT2A | Newark Electronics |
CAP, 47PF, 500V, 5%, C0G/NP0, 1206 | element14 |
KC 47pF 1206 5% 500V NP0 | Rutronik |
Capacitor: ceramic | Transfer Multisort Elektronik |
SMD MLCC 1206 COG 500V 47pF | RS |
Multilayer Ceramic Capacitor, 47 pF, 500 V, ± 5%, C0G (NP0), 1206 [3216 Metric] | Avnet America |
47PF 500V 5% 1206 | TTI Europe |
Where can I find additional details, specifications and documents for a 12067A470JAT2A?
Additional datasheets, footprints and schematics for 12067A470JAT2A are listed on our Part Details page. You can also find images and similar parts to 12067A470JAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12067A470JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12067A470JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12067A470JAT2A fall under?
The 12067A470JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12067A470JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12067A470JAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12067A470JAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12067A470JAT2A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for 12067A470JAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12067A470JAT2A often in real-time on the comparison pages.
What if I can't find stock of 12067A470JAT2A?
You can fill out our help required form which you can use to request a quote for 12067A470JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.