12066D226KAT2A Capacitors by KYOCERA AVX

SMD Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 6.3 V, 1206 [3216 Metric]

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.06


Distributor Starting From Stock
Logo for Farnell Farnell US$0.12
32,000
Buy Now
Logo for Newark Electronics Newark Electronics US$0.12
32,000
Buy Now
Logo for Avnet America Avnet America US$0.27
32,000
Buy Now
Logo for element14 element14 US$0.11
32,000
Buy Now
Logo for Rutronik Rutronik US$0.06
10,000
Buy Now
Logo for Future Electronics Future Electronics US$0.10
4,000
Buy Now
Logo for TTI Europe TTI Europe US$0.07
4,000
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.18
3,670
Buy Now
Logo for RS Americas RS Americas US$0.12
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

RoHS Compliant Yes

Alternative Descriptions

CAP, 22µF, 6.3V, 10%, X5R, 1206, REEL | Farnell
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 6.3 V, 1206 [3216 Metric] Rohs Compliant: Yes |Kyocera Avx 12066D226KAT2A | Newark Electronics
Multilayer Ceramic Capacitor, 22 uF, 6.3 V, ± 10%, X5R, 1206 [3216 Metric] | Avnet America
KC 22µF 1206 10% 6,3V X5R | Rutronik
1206 22 uF 6.3 V â–’10 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics
22UF 6.3V 10% 1206 | TTI Europe
Capacitor: ceramic | Transfer Multisort Elektronik
Capacitor, Ceramic | RS
Capacitor | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12066D226KAT2A?

Additional datasheets, footprints and schematics for 12066D226KAT2A are listed on our Part Details page. You can also find images and similar parts to 12066D226KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12066D226KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12066D226KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12066D226KAT2A fall under?

The 12066D226KAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 12066D226KAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12066D226KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 12066D226KAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 12066D226KAT2A have stock available?

Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and Rutronik have stock available or on a lead time for 12066D226KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12066D226KAT2A often in real-time on the comparison pages.

What if I can't find stock of 12066D226KAT2A?

You can fill out our help required form which you can use to request a quote for 12066D226KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay