12066D106KAT2X Passive Components by KYOCERA AVX

CAPACITOR CERAMIC, 10UF, 6.3V, X5R, 10%, 1206

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.29


Distributor Starting From Stock
Logo for RS Americas RS Americas US$0.30
-
Buy Now
Logo for element14 element14 US$0.29
-
Buy Now
Logo for Newark Electronics Newark Electronics -
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 10µF
Capacitance Tolerance ± 10%
Capacitor Case Style 1206 [3216 Metric]
Capacitor Dielectric Type Ceramic
Capacitor Mounting SMD
Capacitor Terminals SMD
No. of Pins 2
RoHS Compliant Yes

Alternative Descriptions

1206 10000nF Ceramic Multilayer Capacitor, 6.3 VDC, +85degC, X5R Dielec, +/-10% | AVX 12066D106KAT2X | RS Americas
Capacitor Ceramic, 10Uf, 6.3V, X5R, 10%, 1206 | Newark Electronics
Cap Ceramic 10uF 6.3V X5R 10% SMD 1206 85°C Embossed T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12066D106KAT2X?

Additional datasheets, footprints and schematics for 12066D106KAT2X are listed on our Part Details page. You can also find images and similar parts to 12066D106KAT2X on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12066D106KAT2X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12066D106KAT2X price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12066D106KAT2X fall under?

The 12066D106KAT2X is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 12066D106KAT2X when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12066D106KAT2X you can contact the distributor directly for product support, shipping queries etc.

Is the 12066D106KAT2X RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 12066D106KAT2X have stock available?

Authorised distributors including RS Americas, element14, Newark Electronics and Avnet America have stock available or on a lead time for 12066D106KAT2X.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12066D106KAT2X often in real-time on the comparison pages.

What if I can't find stock of 12066D106KAT2X?

You can fill out our help required form which you can use to request a quote for 12066D106KAT2X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay