Status: | Unknown |
---|---|
Series: | AVX 1206 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0479
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
669
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0499
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
8,000
in stock
|
Buy Now | |
element14
from US$0.07
|
1,469
in stock
|
Buy Now | |
TTI Europe
from US$0.0479
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | +80% -20% |
Dielectric Characteristic | Y5V |
Product Range | AVX 1206 MLCC |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | +80% -20% |
Capacitor Terminals | SMD |
External Depth | 1.05mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Reel Quantity | 3000 |
Tape Width | 8mm |
Tolerance + | 80% |
Tolerance - | 20% |
Voltage Rating V DC | 50V |
Cap 0.22Uf 50Vdc Y5V -20% To 80% Smd 1206 Rohs Compliant: Yes |Kyocera Avx 12065G224ZAT2A | Newark Electronics |
Multilayer Ceramic Capacitor, 0.22 uF, 50 V, -20%, +80%, Y5V, 1206 [3216 Metric] | Avnet America |
1206 220 nF 50 V -20 / +80 % Tolerance Y5V SMT Multilayer Ceramic Capacitor | Future Electronics |
CAP, 0.22µF, 50V, Y5V, 1206 | element14 |
.22UF 50V 80-20% 1206 | TTI Europe |
Where can I find additional details, specifications and documents for a 12065G224ZAT2A?
Additional datasheets, footprints and schematics for 12065G224ZAT2A are listed on our Part Details page. You can also find images and similar parts to 12065G224ZAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12065G224ZAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12065G224ZAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12065G224ZAT2A fall under?
The 12065G224ZAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12065G224ZAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12065G224ZAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12065G224ZAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12065G224ZAT2A have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for 12065G224ZAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12065G224ZAT2A often in real-time on the comparison pages.
What if I can't find stock of 12065G224ZAT2A?
You can fill out our help required form which you can use to request a quote for 12065G224ZAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.