Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.50 |
2,828
|
Buy Now | |
Avnet America | US$0.39 |
186,000
|
Buy Now | |
TTI Europe | US$0.10 |
86,000
|
Buy Now | |
element14 | US$0.15 |
8,000
|
Buy Now | |
Newark Electronics | US$0.44 |
2,828
|
Buy Now | |
Transfer Multisort Elektronik | US$0.18 |
2,182
|
Buy Now | |
Future Electronics | US$0.22 |
420
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
RoHS Compliant | YES |
---|
Multilayer Ceramic Capacitor, 10 uF, 50 V, ± 10%, X5R, 1206 [3216 Metric] | Avnet America |
10UF 50V 10% 1206 | TTI Europe |
CAPACITOR, 10UF, X5R, 50V, 1206 | element14 |
Cap, 10Uf, 50V, Mlcc, 1206 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
1206 10 uF 50 V ▒10% Tolerance X5R Dielectric Ceramic Chip Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a 12065D106KAT2A?
Additional datasheets, footprints and schematics for 12065D106KAT2A are listed on our Part Details page. You can also find images and similar parts to 12065D106KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12065D106KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12065D106KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12065D106KAT2A fall under?
The 12065D106KAT2A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 12065D106KAT2A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12065D106KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12065D106KAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 12065D106KAT2A have stock available?
Authorised distributors including Avnet America, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for 12065D106KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12065D106KAT2A often in real-time on the comparison pages.
What if I can't find stock of 12065D106KAT2A?
You can fill out our help required form which you can use to request a quote for 12065D106KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.