12065C823KAT2A Passive Components by KYOCERA AVX

CAPACITOR CERAMIC 0.082UF 50V, X7R, 10%, 1206

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0209


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.0400
4,000
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.0209
2,990
Buy Now
Logo for Amar Radio Corporation Amar Radio Corporation -
24,000
Buy Now
Logo for Avnet America Avnet America US$0.0499
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.082µF
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Voltage Rating 50V
Capacitor Case Style 1206 [3216 Metric]
Capacitor Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

Cap Ceramic 0.082uF 50V X7R 10% SMD 1206 125┬░C Paper T/R | Future Electronics
Capacitor: ceramic | Transfer Multisort Elektronik
Capacitor | Amar Radio Corporation
Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 1206 | Newark Electronics
Multilayer Ceramic Capacitor, 0.082 uF, 50 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12065C823KAT2A?

Additional datasheets, footprints and schematics for 12065C823KAT2A are listed on our Part Details page. You can also find images and similar parts to 12065C823KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12065C823KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12065C823KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12065C823KAT2A fall under?

The 12065C823KAT2A is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 12065C823KAT2A when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12065C823KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 12065C823KAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 12065C823KAT2A have stock available?

Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Amar Radio Corporation, Newark Electronics and Avnet America have stock available or on a lead time for 12065C823KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12065C823KAT2A often in real-time on the comparison pages.

What if I can't find stock of 12065C823KAT2A?

You can fill out our help required form which you can use to request a quote for 12065C823KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay