Status: | Unknown |
---|---|
Series: | AVX 1206 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0159
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
4,575
in stock
|
Buy Now | |
Rutronik
from US$0.0159
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
20,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0191
|
16,000
in stock
|
Buy Now | |
element14
from US$0.0485
|
9,672
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0206
|
3,630
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1,672
in stock
|
Buy Now | |
Farnell
from US$0.0356
|
1,672
in stock
|
Buy Now | |
RS Americas
from US$0.0430
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 0.15µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 1206 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 50V |
KC 150nF 1206 10% 50V X7R | Rutronik |
1206 150 nF 50 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
.15UF 50V 10% 1206 | TTI Europe |
CAP, 0.15µF, 50V, 10%, X7R, 1206 | element14 |
SMD MLCC 1206 X7R 50V 0.15uF | RS |
Multilayer Ceramic Capacitor, 0.15 uF, 50 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.15 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant: Yes |Kyocera Avx 12065C154KAT2A | Newark Electronics |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a 12065C154KAT2A?
Additional datasheets, footprints and schematics for 12065C154KAT2A are listed on our Part Details page. You can also find images and similar parts to 12065C154KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12065C154KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12065C154KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12065C154KAT2A fall under?
The 12065C154KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12065C154KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12065C154KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12065C154KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12065C154KAT2A have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, element14 and RS have stock available or on a lead time for 12065C154KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12065C154KAT2A often in real-time on the comparison pages.
What if I can't find stock of 12065C154KAT2A?
You can fill out our help required form which you can use to request a quote for 12065C154KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.