12065C103K4T2A Passive Components by KYOCERA AVX

CAPACITOR CERAMIC 0.01UF, 50V, X7R, 10%, 1206

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0343

Distributor Stock
Logo for Newark
Newark
from US$0.06
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0402
4,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0484
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0343
-
Buy Now

Specifications

Capacitance 0.01µF
Capacitance Tolerance ± 10%
Capacitor Case Style 1206 [3216 Metric]
Capacitor Dielectric Type Ceramic
Capacitor Mounting SMD
Capacitor Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

1206 10 nF 50 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics
Capacitor Ceramic 0.01Uf, 50V, X7R, 10%, 1206 | Newark Electronics
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America
.01UF 50V 10% 1206 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12065C103K4T2A?

Additional datasheets, footprints and schematics for 12065C103K4T2A are listed on our Part Details page. You can also find images and similar parts to 12065C103K4T2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12065C103K4T2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12065C103K4T2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12065C103K4T2A fall under?

The 12065C103K4T2A is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 12065C103K4T2A when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12065C103K4T2A you can contact the distributor directly for product support, shipping queries etc.

Is the 12065C103K4T2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 12065C103K4T2A have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 12065C103K4T2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12065C103K4T2A often in real-time on the comparison pages.

What if I can't find stock of 12065C103K4T2A?

You can fill out our help required form which you can use to request a quote for 12065C103K4T2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay