Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 4.7pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 0.25pF |
Dielectric Characteristic | C0G / NP0 |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
SMD MLCC 1206 COG 50V 4.7pF | RS |
Cap, Mlcc, C0G, 4.7Pf, 50V, 1206 | Newark Electronics |
1206 4.7 pF 50 V ▒0.25 pF Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 4.7 pF, 50 V, ± 0.25pF, C0G (NP0), 1206 [3216 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 12065A4R7CAT2A?
Additional datasheets, footprints and schematics for 12065A4R7CAT2A are listed on our Part Details page. You can also find images and similar parts to 12065A4R7CAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12065A4R7CAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12065A4R7CAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12065A4R7CAT2A fall under?
The 12065A4R7CAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12065A4R7CAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12065A4R7CAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12065A4R7CAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 12065A4R7CAT2A have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 12065A4R7CAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12065A4R7CAT2A often in real-time on the comparison pages.
What if I can't find stock of 12065A4R7CAT2A?
You can fill out our help required form which you can use to request a quote for 12065A4R7CAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.