Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0489
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
1,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
2,464
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.0489
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now |
Capacitance | 3900pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1206 ^3216 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | - |
Capacitor: ceramic | Transfer Multisort Elektronik |
SMD MLCC 1206 50V COG 3900pF 5% | RS |
Ceramic Capacitor 3900Pf 50V, C0G, 5%, 1206, Full Reel | Newark Electronics |
1206 3.9 nF 50 V ▒5 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 3900 pF, 50 V, ± 5%, C0G (NP0), 1206 [3216 Metric] | Avnet America |
CERAMIC CAPACITOR 3900PF 50V, C0G, 5%, 1206, FULL REEL | element14 |
Cap Ceramic 0.0039uF 50V C0G 5% SMD 1206 125?C Embossed T/R | Avnet Asia |
3900PF 50V 5% 1206 | TTI Europe |
Where can I find additional details, specifications and documents for a 12065A392JAT2A?
Additional datasheets, footprints and schematics for 12065A392JAT2A are listed on our Part Details page. You can also find images and similar parts to 12065A392JAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12065A392JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12065A392JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12065A392JAT2A fall under?
The 12065A392JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12065A392JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12065A392JAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12065A392JAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12065A392JAT2A have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 12065A392JAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12065A392JAT2A often in real-time on the comparison pages.
What if I can't find stock of 12065A392JAT2A?
You can fill out our help required form which you can use to request a quote for 12065A392JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.