Status: | Unknown |
---|---|
Series: | AVX 1206 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0338
|
6,951
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.0398
|
4,000
in stock
|
Buy Now | |
element14
from US$0.07
|
3,136
in stock
|
Buy Now | |
Farnell
from US$0.06
|
3,136
in stock
|
Buy Now | |
Future Electronics
from US$0.0382
|
-
|
Buy Now | |
TTI Europe
from US$0.0320
|
-
|
Buy Now |
Capacitance | 33pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AVX 1206 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 4000 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Ceramic Capacitor 33Pf 50V, C0G, 5%, 1206, Full Reel | Newark Electronics |
Multilayer Ceramic Capacitor, 33 pF, 50 V, ± 5%, C0G (NP0), 1206 [3216 Metric] | Avnet America |
CAP, 33PF, 50V, 5%, C0G/NP0, 1206 | element14 |
SMD MLCC 1206 50V COG 33pF 5% | RS |
1206 33 pF 50 V ▒5% Tolerance C0G/NP0 Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
33PF 50V 5% 1206 | TTI Europe |
Where can I find additional details, specifications and documents for a 12065A330JAT2A?
Additional datasheets, footprints and schematics for 12065A330JAT2A are listed on our Part Details page. You can also find images and similar parts to 12065A330JAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12065A330JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12065A330JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12065A330JAT2A fall under?
The 12065A330JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12065A330JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12065A330JAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12065A330JAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12065A330JAT2A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 12065A330JAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12065A330JAT2A often in real-time on the comparison pages.
What if I can't find stock of 12065A330JAT2A?
You can fill out our help required form which you can use to request a quote for 12065A330JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.