Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 18pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1206 ^3216 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | - |
Ceramic Capacitor 18Pf 50V, C0G, 5%, 1206, Full Reel | Newark Electronics |
1206 18 pF 50 V ▒5% Tolerance C0G/NP0 Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 18 pF, 50 V, ± 5%, C0G (NP0), 1206 [3216 Metric] | Avnet America |
CAP, 18PF, 50V, 5%, C0G/NP0, 1206 | element14 |
18PF 50V 5% 1206 | TTI Europe |
CERAMIC CAPACITOR 18PF 50V, C0G, 5%, 1206, FULL REEL | Farnell |
Where can I find additional details, specifications and documents for a 12065A180JAT2A?
Additional datasheets, footprints and schematics for 12065A180JAT2A are listed on our Part Details page. You can also find images and similar parts to 12065A180JAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12065A180JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12065A180JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12065A180JAT2A fall under?
The 12065A180JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12065A180JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12065A180JAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12065A180JAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12065A180JAT2A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for 12065A180JAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12065A180JAT2A often in real-time on the comparison pages.
What if I can't find stock of 12065A180JAT2A?
You can fill out our help required form which you can use to request a quote for 12065A180JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.