12065C224K4Z2A

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 12065C224K4Z2A
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 12065C224K4Z2A
Series Information for 12065C224K4Z2A - AVX Corporation

Description

CAP 0.22µF 50V 10% X7R 1206 REEL
AVX Corporation has supported the Automotive Industry requirements for Multilayer Ceramic Capacitors consistently for more than 10 years. Products have been developed and tested specifically for automotive applications and all manufacturing facilities are QS9000 and VDA 6.4 approved. As part of our sustained investment in capacity and state of the art technology, we are now transitioning from the established Pd/Ag electrode system to a Base Metal Electrode system (BME). AVX is using AECQ200 as the qualification vehicle for this transition. A detailed qualification package is available on request and contains results on a range of part numbers including: • X7R dielectric components containing BME electrode and copper terminations with a Ni/Sn plated overcoat. • X7R dielectric components, BME electrode with epoxy finish for conductive glue mounting. • X7R dielectric components BME electrode and soft terminations with a Ni/Sn plated overcoat. • NP0 dielectric components containing Pd/Ag electrode and silver termination with a Ni/Sn plated overcoat.

Specifications

Capacitance:
0.22µF
Voltage Rating:
50V
Ceramic Capacitor Case:
1206 [3216 Metric]
Capacitance Tolerance:
± 10%
Dielectric Characteristic:
X7R
Product Range:
AVX 1206 MLCC
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Automotive Qualification Standard:
AEC-Q200
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

Cap Ceramic 0.22uF 50V X7R 10% SMD 1206 FlexiTerm 125°C Embossed T/R

Avnet America product

Avnet Europe

Cap Ceramic 0.22uF 50V X7R 10% SMD 1206 FlexiTerm 125°C Embossed T/R

Avnet Europe product

Avnet Asia

Cap Ceramic 0.22uF 50V X7R 10% SMD 1206 FlexiTerm 125°C Embossed T/R

Avnet Asia product