12065C184KAT2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 0.18UF 50V X7R 10% 1206 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

X7R formulations are called “temperature stable” ceramics and fall into EIA Class II materials. X7R is the most popular of these intermediate dielectric constant materials. Its temperature variation of capacitance is within ±15% from -55°C to +125°C. This capacitance change is non-linear. Capacitance for X7R varies under the influence of electrical operating conditions such as voltage and frequency. X7R dielectric chip usage covers the broad spectrum of industrial applications where known changes in capacitance due to applied voltages are acceptable.

Where to Buy

Prices starting from US$0.0485

Distributor Stock
Logo for Farnell
Farnell
from US$0.05
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
12,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for element14
element14
from US$0.0485
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.18µF
Voltage Rating 50V
Ceramic Capacitor Case 1206 ^3216 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range -

Alternative Descriptions

1206 180 nF 50 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics
Ceramic Capacitor 0.18Uf, 50V, X7R, 10%, 1206, Full Reel | Newark Electronics
Multilayer Ceramic Capacitor, 0.18 uF, 50 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America
CERAMIC CAPACITOR 0.18UF, 50V, X7R, 10%, 1206, FULL REEL | element14
Multilayer Ceramic Capacitor, 0.18 uF, 50 V, � 10%, X7R, 1206 [3216 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12065C184KAT2A?

Additional datasheets, footprints and schematics for 12065C184KAT2A are listed on our Part Details page. You can also find images and similar parts to 12065C184KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12065C184KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12065C184KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12065C184KAT2A fall under?

The 12065C184KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 12065C184KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12065C184KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 12065C184KAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 12065C184KAT2A have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 12065C184KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12065C184KAT2A often in real-time on the comparison pages.

What if I can't find stock of 12065C184KAT2A?

You can fill out our help required form which you can use to request a quote for 12065C184KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay