12065A271JAT2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 270PF 50V C0G 5% 1206 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

C0G (NP0) is the most popular formulation of the “temperature-compensating,” EIA Class I ceramic materials. Modern C0G (NP0) formulations contain neodymium, samarium and other rare earth oxides. C0G (NP0) ceramics offer one of the most stable capacitor dielectrics available. Capacitance change with temperature is 0 ±30ppm/°C which is less than ±0.3% ⌬C from -55°C to +125°C. Capacitance drift or hysteresis for C0G (NP0) ceramics is negligible at less than ±0.05% versus up to ±2% for films. Typical capacitance change with life is less than ±0.1% for C0G (NP0), one-fifth that shown by most other dielectrics. C0G (NP0) formulations show no aging characteristics.

Where to Buy

Prices starting from US$0.0398

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
3,600
in stock
Buy Now
Logo for element14
element14
from US$0.0433
3,600
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
1,544
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.05
-
Buy Now

Specifications

Capacitance 270pF
Voltage Rating 50V
Ceramic Capacitor Case 1206 ^3216 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range -

Alternative Descriptions

Capacitor, 270Pf, C0G/Np0, 50V, 1206 Rohs Compliant: Yes |Kyocera Avx 12065A271JAT2A | Newark Electronics
CAPACITOR, 270PF, C0G / NP0, 50V, 1206 | element14
1206 270 pF 50 V ▒5 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 270 pF, 50 V, ± 5%, C0G (NP0), 1206 [3216 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12065A271JAT2A?

Additional datasheets, footprints and schematics for 12065A271JAT2A are listed on our Part Details page. You can also find images and similar parts to 12065A271JAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12065A271JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12065A271JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12065A271JAT2A fall under?

The 12065A271JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 12065A271JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12065A271JAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 12065A271JAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 12065A271JAT2A have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 12065A271JAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12065A271JAT2A often in real-time on the comparison pages.

What if I can't find stock of 12065A271JAT2A?

You can fill out our help required form which you can use to request a quote for 12065A271JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay