Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
20,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0315
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.0260
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,917
in stock
|
Buy Now | |
element14
from US$0.07
|
3,917
in stock
|
Buy Now | |
Farnell
from US$0.06
|
3,917
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.0277
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 150pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1206 ^3216 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | - |
SMD MLCC 1206 50V COG 150pF 5% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
KC 150pF 1206 5% 50V NP0 | Rutronik |
1206 150 pF 50 V ▒5 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Smd Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G/Np0, 50 V, 1206 [3216 Metric] Rohs Compliant: Yes |Kyocera Avx 12065A151JAT2A | Newark Electronics |
CAP, 150PF, 50V, 5%, C0G/NP0, 1206 | element14 |
Multilayer Ceramic Capacitor, 150 pF, 50 V, ± 5%, C0G (NP0), 1206 [3216 Metric] | Avnet America |
150PF 50V 5% 1206 | TTI Europe |
Where can I find additional details, specifications and documents for a 12065A151JAT2A?
Additional datasheets, footprints and schematics for 12065A151JAT2A are listed on our Part Details page. You can also find images and similar parts to 12065A151JAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12065A151JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12065A151JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12065A151JAT2A fall under?
The 12065A151JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12065A151JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12065A151JAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12065A151JAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12065A151JAT2A have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rutronik, Future Electronics and Newark Electronics have stock available or on a lead time for 12065A151JAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12065A151JAT2A often in real-time on the comparison pages.
What if I can't find stock of 12065A151JAT2A?
You can fill out our help required form which you can use to request a quote for 12065A151JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.