Status: | Unknown |
---|---|
Series: | Metri-Pack 630 Series |
RoHS: | Unknown |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.09
|
1,360
in stock
|
Buy Now | |
TTI Europe
from US$3.06
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$2.82
|
123
in stock
|
Buy Now | |
element14
from US$5.99
|
123
in stock
|
Buy Now | |
Farnell
from US$3.22
|
123
in stock
|
Buy Now | |
Power and Signal Group
from US$3.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Metri-Pack 630 Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
For Use With | Aptiv Metri-Pack 630 Series 12033997 Socket Contact |
Connector Body Material | - |
IP Rating | - |
Voltage Rating | - |
Current Rating | 46A |
SVHC | No SVHC (15-Jan-2018) |
CONN M/P 630 4W FEMALE ASSY | TTI Europe |
Housing, Rcpt, 4Pos, 46A, Black | Newark Electronics |
HOUSING, RCPT, 4POS, 46A, BLACK | element14 |
4 Way Black Metri-Pack 630 Sealed Female Connector Assembly, Max Current 46 amps | Power and Signal Group |
Automotive Connectors 4P FM BLK CONN ASSY 630 SERIES 46 AMPS | Avnet Abacus |
Where can I find additional details, specifications and documents for a 12065686?
Additional datasheets, footprints and schematics for 12065686 are listed on our Part Details page. You can also find images and similar parts to 12065686 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12065686 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12065686 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12065686 fall under?
The 12065686 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 12065686 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12065686 you can contact the distributor directly for product support, shipping queries etc.
Is the 12065686 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12065686 have stock available?
Authorised distributors including RS, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 12065686.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12065686 often in real-time on the comparison pages.
What if I can't find stock of 12065686?
You can fill out our help required form which you can use to request a quote for 12065686 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.