Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shroud Type | B |
---|---|
Shroud Material | Liquid Crystal Polymer (LCP) |
Midplane Thickness | 4.75mm, .187in |
Number of Rows | 12 |
Number of Positions | 72 |
Number of Columns | 6 |
CompactPCI | No |
Row-to-Row Spacing | 1.5mm, .059in |
Standoff Height | 3mm, .118in |
Module Length | 16.5mm, .65in |
Centerline (Pitch) | 2mm, .079in |
Shroud Flammability Rating | UL 94V-0 |
Mating Alignment Type | Multi-Purpose Center |
PCB Mount Retention | Without |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
For Use With | Feed Thru Pin Headers |
Comment | Left hand, Guide/Key Module |
実装方法 | Package |
Packaging Method | Package |
Connector Mounting Accessory Type | Shroud |
Size | Standard |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Connector Accessories Shroud Plug 72 POS | Avnet America |
2Mm Hm Shr/Hsg Lh 072 3.00 H |Amp Te Connectivity 120648-3 | Newark Electronics |
Connector, 2MM, Hm Shr/Hsg Lh 072 3.00 H | TE Connectivity 120648-3 | RS Americas |
Special Order: 2MM HM SHR/HSG LH 072 3.00 H Connector Cover Type: PCB Mount Shroud Primary Product Color: Black Primary Product Material: Liquid Crystal Polymer (LCP) Number of Positions: 72 Operating Temperature (Max): 125 °C PCB Mount Shroud Black | Connector Cap & Cover | Part Number: 120648-3 | Internal Number: 120648-3 | Liquid Crystal Polymer (LCP) | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 120648-3?
Additional datasheets, footprints and schematics for 120648-3 are listed on our Part Details page. You can also find images and similar parts to 120648-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120648-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120648-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120648-3 fall under?
The 120648-3 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 120648-3 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120648-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 120648-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120648-3 have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas and TE Store have stock available or on a lead time for 120648-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120648-3 often in real-time on the comparison pages.
What if I can't find stock of 120648-3?
You can fill out our help required form which you can use to request a quote for 120648-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.