Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 0.22µF |
---|---|
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Voltage Rating | 25V |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
RoHS Compliant | Yes |
Capacitor Ceramic 0.22Uf, 25V, X7R, 10%, 1206 | Newark Electronics |
1206 220 nF 25 V ▒10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Cap Ceramic 0.22uF 25V X7R 10% SMD 1206 125°C Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a 12063C224KAT4A?
Additional datasheets, footprints and schematics for 12063C224KAT4A are listed on our Part Details page. You can also find images and similar parts to 12063C224KAT4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12063C224KAT4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12063C224KAT4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12063C224KAT4A fall under?
The 12063C224KAT4A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 12063C224KAT4A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12063C224KAT4A you can contact the distributor directly for product support, shipping queries etc.
Is the 12063C224KAT4A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 12063C224KAT4A have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 12063C224KAT4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12063C224KAT4A often in real-time on the comparison pages.
What if I can't find stock of 12063C224KAT4A?
You can fill out our help required form which you can use to request a quote for 12063C224KAT4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.