Status: | Unknown |
---|---|
Series: | AEC-Q200 MLCC Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
254,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
254,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | AEC-Q200 MLCC Series |
---|---|
Capacitance | 0.47 F |
Capacitance Tolerance | 10% |
Dielectric Characteristic | X8R |
Voltage Rating | 25V |
Ceramic Capacitor Case | 1206 ^3216 Metric] |
Ceramic Capacitor Multilayer Ceramic 25V | Rapid Electronics |
Capacitor Ceramic 0.47Uf, 25V, X8R, 10%, 1206 | Newark Electronics |
1206 25 V 0.47 uF â–’10% Tolerance X8R Multilayer Ceramic Capacitor | Future Electronics |
CERAMIC CAPACITOR 0.47UF, 25V, X8R, 10%, 1206 | element14 |
Multilayer Ceramic Capacitor, 0.47 uF, 25 V, ± 10%, X8R, 1206 [3216 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 12063F474K4T2A?
Additional datasheets, footprints and schematics for 12063F474K4T2A are listed on our Part Details page. You can also find images and similar parts to 12063F474K4T2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12063F474K4T2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12063F474K4T2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12063F474K4T2A fall under?
The 12063F474K4T2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12063F474K4T2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12063F474K4T2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12063F474K4T2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12063F474K4T2A have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 12063F474K4T2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12063F474K4T2A often in real-time on the comparison pages.
What if I can't find stock of 12063F474K4T2A?
You can fill out our help required form which you can use to request a quote for 12063F474K4T2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.