12063C225KAT2A

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 12063C225KAT2A
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 12063C225KAT2A
Series Information for 12063C225KAT2A - AVX Corporation

Description

CAP 2.2µF 25V 10% X7R 1206 REEL
X7R formulations are called “temperature stable” ceramics and fall into EIA Class II materials. X7R is the most popular of these intermediate dielectric constant materials. Its temperature variation of capacitance is within ±15% from -55°C to +125°C. This capacitance change is non-linear. Capacitance for X7R varies under the influence of electrical operating conditions such as voltage and frequency. X7R dielectric chip usage covers the broad spectrum of industrial applications where known changes in capacitance due to applied voltages are acceptable.

Specifications

Capacitance:
2.2µF
Voltage Rating:
25V
Ceramic Capacitor Case:
1206 [3216 Metric]
Capacitance Tolerance:
± 10%
Dielectric Characteristic:
X7R
Product Range:
AVX 1206 MLCC
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Capacitance Tolerance ±:
± 10%
Capacitor Terminals:
SMD
Operating Temperature Range:
-55°C to +125°C
Reel Quantity:
2000

Alternate Descriptions

Allied Electronics, Inc

1206 2200nF Ceramic Multilayer Capacitor, 25 VDC, +125degC, X7R Dielec, +/-10%

Avnet Europe

Cap Ceramic 2.2uF 25V X7R 10% SMD 1206 125°C Embossed T/R

Avnet Europe product

Avnet Asia

Cap Ceramic 2.2uF 25V X7R 10% SMD 1206 125°C Embossed T/R

Avnet Asia product

Future Electronics

1206 2.2 uF 25 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor