12061E104MAT2A Passive Components by KYOCERA AVX

CAPACITOR CERAMIC 0.1UF, 100V, Z5U, 20%, 1206

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 0.1µF
Capacitance Tolerance ± 20%
Capacitor Case Style 1206 [3216 Metric]
Capacitor Dielectric Type Ceramic
Capacitor Mounting SMD
Capacitor Terminals SMD
No. of Pins 2
RoHS Compliant Yes

Alternative Descriptions

Cap Ceramic 0.1uF 100V Z5U 20% SMD 1206 85°C T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12061E104MAT2A?

Additional datasheets, footprints and schematics for 12061E104MAT2A are listed on our Part Details page. You can also find images and similar parts to 12061E104MAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12061E104MAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12061E104MAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12061E104MAT2A fall under?

The 12061E104MAT2A is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 12061E104MAT2A when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12061E104MAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 12061E104MAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 12061E104MAT2A have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 12061E104MAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12061E104MAT2A often in real-time on the comparison pages.

What if I can't find stock of 12061E104MAT2A?

You can fill out our help required form which you can use to request a quote for 12061E104MAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay