12061C503JAT2A Capacitors by KYOCERA AVX

CAP, MLCC, X7R, 0.05UF, 100V, 1206

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.06


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.06
-
Buy Now
Logo for Farnell Farnell US$0.08
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 50000pF
Voltage Rating 100V
Ceramic Capacitor Case 1206 [3216 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic X7R
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Capacitor, 0.05Uf, X7R, 100V, 1206 Rohs Compliant: Yes |Kyocera Avx 12061C503JAT2A | Newark Electronics
COMMERCIAL CHIP STD MB CMAP - FN TAPE/REEL, 7 INCH PAPER TAPE | Avnet America
CAPACITOR, 0.05UF, X7R, 100V, 1206 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12061C503JAT2A?

Additional datasheets, footprints and schematics for 12061C503JAT2A are listed on our Part Details page. You can also find images and similar parts to 12061C503JAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12061C503JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12061C503JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12061C503JAT2A fall under?

The 12061C503JAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 12061C503JAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12061C503JAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 12061C503JAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 12061C503JAT2A have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 12061C503JAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12061C503JAT2A often in real-time on the comparison pages.

What if I can't find stock of 12061C503JAT2A?

You can fill out our help required form which you can use to request a quote for 12061C503JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay