12061C153KAT4A Passive Components by KYOCERA AVX

CAPACITOR CERAMIC 0.015UF 100V, X7R, 10%, 1206

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0468


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.0468
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.015µF
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Voltage Rating 100V
Capacitor Case Style 1206 [3216 Metric]
Capacitor Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

Cap, Mlcc, X7R, 0.015Uf, 100V, 1206 | Newark Electronics
Multilayer Ceramic Capacitor, 0.015 uF, 100 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12061C153KAT4A?

Additional datasheets, footprints and schematics for 12061C153KAT4A are listed on our Part Details page. You can also find images and similar parts to 12061C153KAT4A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12061C153KAT4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12061C153KAT4A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12061C153KAT4A fall under?

The 12061C153KAT4A is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 12061C153KAT4A when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12061C153KAT4A you can contact the distributor directly for product support, shipping queries etc.

Is the 12061C153KAT4A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 12061C153KAT4A have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 12061C153KAT4A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12061C153KAT4A often in real-time on the comparison pages.

What if I can't find stock of 12061C153KAT4A?

You can fill out our help required form which you can use to request a quote for 12061C153KAT4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay