Status: | Unknown |
---|---|
Series: | AVX 1206 MLCC |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
64,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
66,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
26,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
3,899
in stock
|
Buy Now | |
element14
from US$0.11
|
3,899
in stock
|
Buy Now | |
Farnell
from US$0.11
|
3,899
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2,964
in stock
|
Buy Now | |
RS
from US$0.09
|
40
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 1206 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1206 1 uF 100 V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
1.0UF 100V 10% 1206 | TTI Europe |
Multilayer Ceramic Capacitor, 1 uF, 100 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
Cap, 1Μf, 100V, 10%, X7R, 1206 | Newark Electronics |
CAP, 1µF, 100V, 10%, X7R, 1206 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
SMD MLCC 1206 100V X7R 1uF 10% | RS |
KC 1,0µF 1206 10% 100V X7R AECQ | Rutronik |
Where can I find additional details, specifications and documents for a 12061C105K4T2A?
Additional datasheets, footprints and schematics for 12061C105K4T2A are listed on our Part Details page. You can also find images and similar parts to 12061C105K4T2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12061C105K4T2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12061C105K4T2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12061C105K4T2A fall under?
The 12061C105K4T2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12061C105K4T2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12061C105K4T2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12061C105K4T2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12061C105K4T2A have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet America, Newark Electronics and element14 have stock available or on a lead time for 12061C105K4T2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12061C105K4T2A often in real-time on the comparison pages.
What if I can't find stock of 12061C105K4T2A?
You can fill out our help required form which you can use to request a quote for 12061C105K4T2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.