Status: | Unknown |
---|---|
Series: | AVX 1206 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0310
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0498
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0359
|
1,810
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
810
in stock
|
Buy Now | |
element14
from US$0.0433
|
810
in stock
|
Buy Now | |
Farnell
from US$0.0403
|
810
in stock
|
Buy Now | |
Future Electronics
from US$0.0424
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.0310
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 1206 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor: ceramic | Transfer Multisort Elektronik |
Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.01 F, 10%, X7R, 100 V Rohs Compliant: Yes |Kyocera Avx 12061C103K4T2A | Newark Electronics |
CAP, 0.01µF, 100V, 10%, X7R, 1206 | element14 |
SMD MLCC 1206 100V X7R 0.01uF 10% | RS |
1206 10 nF 100 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
.01UF 100V 10% 1206 | TTI Europe |
Where can I find additional details, specifications and documents for a 12061C103K4T2A?
Additional datasheets, footprints and schematics for 12061C103K4T2A are listed on our Part Details page. You can also find images and similar parts to 12061C103K4T2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12061C103K4T2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12061C103K4T2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12061C103K4T2A fall under?
The 12061C103K4T2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12061C103K4T2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12061C103K4T2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12061C103K4T2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12061C103K4T2A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 12061C103K4T2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12061C103K4T2A often in real-time on the comparison pages.
What if I can't find stock of 12061C103K4T2A?
You can fill out our help required form which you can use to request a quote for 12061C103K4T2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.