Status: | Unknown |
---|---|
Series: | AVX 1206 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0410
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.09 |
2,040
|
Buy Now | |
Avnet America | US$0.06 |
16,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.06 |
2,345
|
Buy Now | |
Newark Electronics | US$0.05 |
2,040
|
Buy Now | |
element14 | US$0.09 |
2,040
|
Buy Now | |
Future Electronics | US$0.05 |
-
|
Buy Now | |
RS Americas | US$0.0410 |
-
|
Buy Now | |
TTI Europe | US$0.0428 |
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | X7R |
Product Range | AVX 1206 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ± 5%, X7R, 1206 [3216 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
Smd Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant: Yes |Kyocera Avx 12061C103JAT2A | Newark Electronics |
CAP, 0.01µF, 100V, 5%, X7R, 1206 | element14 |
1206 10 nF 100 V ▒5 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Capacitor, 10000 pF, 1206, 0 ppm/C +/-30, No breakdown or visual defects, 100 V | AVX 12061C103JAT2A | RS Americas |
.01UF 100V 5% 1206 | TTI Europe |
Where can I find additional details, specifications and documents for a 12061C103JAT2A?
Additional datasheets, footprints and schematics for 12061C103JAT2A are listed on our Part Details page. You can also find images and similar parts to 12061C103JAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12061C103JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12061C103JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12061C103JAT2A fall under?
The 12061C103JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12061C103JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12061C103JAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12061C103JAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12061C103JAT2A have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 12061C103JAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12061C103JAT2A often in real-time on the comparison pages.
What if I can't find stock of 12061C103JAT2A?
You can fill out our help required form which you can use to request a quote for 12061C103JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.