Status: | Unknown |
---|---|
Series: | AVX 1206 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0050
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.05
|
96,000
in stock
|
Buy Now | |
Avnet America
from US$0.0460
|
100,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0340
|
28,000
in stock
|
Buy Now | |
element14
from US$0.07
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.05
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.0274
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.0360
|
4,000
in stock
|
Buy Now | |
RS
from US$0.07
|
3,500
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 470pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AVX 1206 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
External Depth | 1.05mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 3000 |
Tape Width | 8mm |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 100V |
Multilayer Ceramic Capacitor, 470 pF, 100 V, ± 5%, C0G (NP0), 1206 [3216 Metric] | Avnet America |
1206 470 pF 100 V ▒5 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
470PF 100V 5% 1206 | TTI Europe |
CAP, 470PF, 100V, 5%, C0G, 1206, REEL | element14 |
KC 470pF 1206 5% 100V NP0 | Rutronik |
Ceramic Capacitor 470Pf 100V, C0G, 5%, 1206, Full Reel | Newark Electronics |
Capacitor, 470 pF, 1206, 0 ppm/C +/-30, No breakdown or visual defects, 100 V | AVX 12061A471JAT2A | RS Americas |
SMD MLCC 1206 100V COG 470pF 5% | RS |
Where can I find additional details, specifications and documents for a 12061A471JAT2A?
Additional datasheets, footprints and schematics for 12061A471JAT2A are listed on our Part Details page. You can also find images and similar parts to 12061A471JAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12061A471JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12061A471JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12061A471JAT2A fall under?
The 12061A471JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12061A471JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12061A471JAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12061A471JAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12061A471JAT2A have stock available?
Authorised distributors including Avnet America, Future Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for 12061A471JAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12061A471JAT2A often in real-time on the comparison pages.
What if I can't find stock of 12061A471JAT2A?
You can fill out our help required form which you can use to request a quote for 12061A471JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.