12061A470KAT2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 47PF 100V, C0G, 10%, 1206, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0451


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.0451
-
Buy Now
Logo for Avnet America Avnet America US$0.0499
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 47pF
Voltage Rating 100V
Ceramic Capacitor Case 1206 [3216 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic C0G / NP0
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 47Pf 100V, C0G, 10%, 1206, Full Reel | Newark Electronics
1206 47 pF 100 V ▒10 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 47 pF, 100 V, ± 10%, C0G (NP0), 1206 [3216 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12061A470KAT2A?

Additional datasheets, footprints and schematics for 12061A470KAT2A are listed on our Part Details page. You can also find images and similar parts to 12061A470KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12061A470KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12061A470KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12061A470KAT2A fall under?

The 12061A470KAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 12061A470KAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12061A470KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 12061A470KAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 12061A470KAT2A have stock available?

Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 12061A470KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12061A470KAT2A often in real-time on the comparison pages.

What if I can't find stock of 12061A470KAT2A?

You can fill out our help required form which you can use to request a quote for 12061A470KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay