12061A390JAT2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 39PF 100V C0G 5% 1206

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

C0G (NP0) is the most popular formulation of the “temperature-compensating,” EIA Class I ceramic materials. Modern C0G (NP0) formulations contain neodymium, samarium and other rare earth oxides. C0G (NP0) ceramics offer one of the most stable capacitor dielectrics available. Capacitance change with temperature is 0 ±30ppm/°C which is less than ±0.3% ⌬C from -55°C to +125°C. Capacitance drift or hysteresis for C0G (NP0) ceramics is negligible at less than ±0.05% versus up to ±2% for films. Typical capacitance change with life is less than ±0.1% for C0G (NP0), one-fifth that shown by most other dielectrics. C0G (NP0) formulations show no aging characteristics.

Prices starting from US$0.0366


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.0380
-
Buy Now
Logo for Future Electronics Future Electronics US$0.0366
-
Buy Now
Logo for Avnet America Avnet America US$0.0454
-
Buy Now
Logo for element14 element14 US$0.05
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 39pF
Voltage Rating 100V
Ceramic Capacitor Case 1206 ^3216 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range -
MSL MSL 1 - Unlimited

Alternative Descriptions

Ceramic Capacitor 39Pf 100V, C0G, 5%, 1206 | Newark Electronics
1206 39 pF 100 V ▒5 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 39 pF, 100 V, ± 5%, C0G (NP0), 1206 [3216 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12061A390JAT2A?

Additional datasheets, footprints and schematics for 12061A390JAT2A are listed on our Part Details page. You can also find images and similar parts to 12061A390JAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12061A390JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12061A390JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12061A390JAT2A fall under?

The 12061A390JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 12061A390JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12061A390JAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 12061A390JAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 12061A390JAT2A have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 12061A390JAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12061A390JAT2A often in real-time on the comparison pages.

What if I can't find stock of 12061A390JAT2A?

You can fill out our help required form which you can use to request a quote for 12061A390JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay