Screw Terminal-Less Screw/Bulk |Keystone 1206 | Newark Electronics |
SCREW TERMINAL-LESS SCREW | Future Electronics |
Customer Item | Carlton-Bates |
Terminals H/D screw term 10-32 30A no hardware | Sager |
RoHS Compliant | Yes |
---|
SEALING LOCKNUT 1-1/2 IN STEEL | RACO 1206 | RS Americas |
Adafruit 1206 SMT breakout PCB for SOIC or TSSOP 20 Pin Pack of 3 | Rapid Electronics |
No. of Rows | 2 Row |
---|---|
No. of Positions | 6Positions |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 4AWG |
Pitch Spacing | 12.7mm |
Rated Current | 70A |
Rated Voltage | 600V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1206?
Additional datasheets, footprints and schematics for 1206 are listed on our Part Details page. You can also find images and similar parts to 1206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1206 fall under?
The 1206 is listed under Fasteners & Mechanical > More Fasteners & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 1206 when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1206 you can contact the distributor directly for product support, shipping queries etc.
Is the 1206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1206 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Rapid Electronics and Carlton-Bates have stock available or on a lead time for 1206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1206 often in real-time on the comparison pages.
What if I can't find stock of 1206?
You can fill out our help required form which you can use to request a quote for 1206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.