Status: | Unknown |
---|---|
Series: | Metri-Pack 150 Series |
RoHS: | Unknown |
Prices starting from US$0.0394
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0432
|
23,400
in stock
|
Buy Now | |
Power and Signal Group
from US$0.0448
|
1,090,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0394
|
85,000
in stock
|
Buy Now | |
element14
from US$0.06
|
14,900
in stock
|
Buy Now | |
Farnell
from US$0.09
|
14,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Metri-Pack 150 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | Aptiv Metri-Pack 150 Series Automotive Housing Connectors |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (15-Jan-2018) |
Male Metri-Pack 150 Tin Plated Terminal, Cable Range 0.50 - 0.35 mm2, Cable Insulation Range 2.40 - 1.47 mm | Power and Signal Group |
TERM M/P 150 MALE | TTI Europe |
CONTACT, PIN, CRIMP, 0.35-0.5MM2. | element14 |
Contact, Pin, Crimp, 0.35-0.5Mm2. | Newark Electronics |
Contact M Crimp ST Cable Mount Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 12059894?
Additional datasheets, footprints and schematics for 12059894 are listed on our Part Details page. You can also find images and similar parts to 12059894 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12059894 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12059894 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12059894 fall under?
The 12059894 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 12059894 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12059894 you can contact the distributor directly for product support, shipping queries etc.
Is the 12059894 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12059894 have stock available?
Authorised distributors including Power and Signal Group, TTI Europe, RS, element14 and Farnell have stock available or on a lead time for 12059894.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12059894 often in real-time on the comparison pages.
What if I can't find stock of 12059894?
You can fill out our help required form which you can use to request a quote for 12059894 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.