Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
107
in stock
|
Buy Now | |
TE Store
from US$2.00
|
15,270
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
10,774
in stock
|
Buy Now | |
Heilind Electronics
from US$1.59
|
3,996
in stock
|
Buy Now | |
Powell Electronics
from US$1.63
|
3,456
in stock
|
Buy Now | |
Rapid Electronics
from US$1.79
|
2,943
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
2,655
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
2,655
in stock
|
Buy Now | |
TTI Europe
from US$1.10
|
2,304
in stock
|
Buy Now | |
element14
from US$1.33
|
2,265
in stock
|
Buy Now | |
Farnell
from US$1.31
|
2,265
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.59
|
1,332
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.91
|
774
in stock
|
Buy Now | |
Distrelec
from US$1.81
|
55
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,168
in stock
|
Buy Now | |
RS Americas
from US$2.02
|
-
|
Buy Now | |
Boersig
from US$1.53
|
-
|
Buy Now |
Battery Holder Type | Coin Cell |
---|---|
Battery Compatibility | CR2032 |
Battery Holder Color | Black |
Battery Holder Material | PBT GF |
Number of Positions | 2 |
PCB Mount Orientation | Horizontal |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Material | Pre-Tin |
Battery Dimensions | 27.3 x 19.05 x 6.32 |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
Packaging Quantity | 144 |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -30 – 70°C, -22 – 158°F |
TOP LOAD BATTERY Battery Compatibility: CR2032 Number of Positions: 2 PCB Mount Orientation: Horizontal Contact Mating Area Plating Material: Tin PCB Mount Alignment: With CR2032 Horizontal Tin | Battery Holder | Part Number: 120591-1 | Internal Number: 120591-1 | TE Connectivity | TE Store |
AMP Series 20 mm Cell Size PC Pin Through Hole Coin Cell Holder | Future Electronics |
Coin Cell Battery Holders 1P COIN CELL HRZ T-H | Rapid Electronics |
Battery Holder, Battery Holder, Pcb | Newark Electronics |
Battery Holder 1-Cell Coin Cell - 20mm Glass Filled PBT Solder Through Hole Tray | Avnet America |
2P TOP LOAD BATTERY HOLDER HOR | TTI Europe |
BATTERY HOLDER, 2032 | element14 |
Socket | Transfer Multisort Elektronik |
Holder pcb 2 way Battery | RS |
TE Connectivity - AMP Battery HoldersTOP LOAD BATTERY | Distrelec |
Female 2 Way Battery Holder, Right Angle, Through Hole, 30 V ac | TE Connectivity 120591-1 | RS Americas |
Where can I find additional details, specifications and documents for a 120591-1?
Additional datasheets, footprints and schematics for 120591-1 are listed on our Part Details page. You can also find images and similar parts to 120591-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120591-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120591-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120591-1 fall under?
The 120591-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > Battery Holders.
Can I view similar or alternative parts?
You can view similar parts to 120591-1 when available in the Battery Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120591-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 120591-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120591-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Heilind Electronics, Powell Electronics and Rapid Electronics have stock available or on a lead time for 120591-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120591-1 often in real-time on the comparison pages.
What if I can't find stock of 120591-1?
You can fill out our help required form which you can use to request a quote for 120591-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.