120531-1 PCB Connectors by TE Connectivity

1FHR,64,30A/P,N,C,S14,15

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.03

Distributor Stock
Logo for Farnell
Farnell
from US$4.27
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.43
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.03
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 2
Number of Positions 64
PCB Mount Orientation Vertical
Stackable Yes
Board-to-Board Configuration Mezzanine
Number of Columns 32
PCB Contact Termination Area Plating Material Thickness 150µin, 3.81µm
Contact Layout Inline
PCB Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Single Beam
Contact Mating Area Plating Material Gold
Contact Type Socket
Contact Mating Area Plating Material Thickness 29.9212µin, .76µm
PCB Contact Termination Area Plating Material Finish Matte
Contact Underplating Material Thickness 50µin, 1.27µm
Contact Current Rating (Max) 1A
Mating Post Length 2mm
Contact Base Material Phosphor Bronze
Connector Height .408in, 10.37mm
コネクタの高さ 10.37mm
Connector Length 34.22mm, 1.347in
Stack Height 15mm, .591in, 14mm
Connector Width 3.81mm, 150in
Operating Voltage 250VAC
Insulation Resistance 2MΩ
Mating Entry Location Top
Centerline (Pitch) 1mm, .039in
Housing Color Black
Housing Material Matte
UL Rating Listed
UL Flammability Rating UL 94V-0
Industry Standard IEEE 1386
CSA File Number LR7189
CSA Certified Yes
Agency/Standard UL, CSA
UL File Number E28476
PCB Mount Retention Type None
PCB Mount Retention Without
PCB Mount Alignment Without
PCB Mount Alignment Type Locating Posts
Mating Alignment Without
Mating Alignment Type None
Mating Retention Without
Circuit Application Signal
Assembly Process Feature Pick and Place Cover
Packaging Method Tape & Reel
実装方法 Tape & Reel
Packaging Quantity 300
Sealable No
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Connector System Board-to-Board
Differential Signaling Yes
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -55 – 110°C, -67 – 230°F


Alternative Descriptions

1Fhr,64,30A/P,n,c,s14,15 Rohs Compliant: No |Amp Te Connectivity 120531-1 | Newark Electronics
Conn IEEE 1386 RCP 64 POS 1mm Solder ST SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 120531-1?

Additional datasheets, footprints and schematics for 120531-1 are listed on our Part Details page. You can also find images and similar parts to 120531-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 120531-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120531-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 120531-1 fall under?

The 120531-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 120531-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 120531-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 120531-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 120531-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 120531-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 120531-1 often in real-time on the comparison pages.

What if I can't find stock of 120531-1?

You can fill out our help required form which you can use to request a quote for 120531-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay