Status: | Unknown |
---|---|
Series: | Metri-Pack 150 Series |
RoHS: | Unknown |
Product Range | Metri-Pack 150 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
For Use With | Aptiv Metri-Pack 150 Series 12048074 Socket Contact |
Connector Body Material | - |
IP Rating | - |
Voltage Rating | - |
Current Rating | 14A |
SVHC | No SVHC (15-Jan-2018) |
2 Way Black Metri-Pack 150 Sealed Female Connector Assembly, Max Current 14 amps | Power and Signal Group |
CONN M/P 150 2W FEMALE | TTI Europe |
Conn Housing F 2 POS 6mm ST Cable Mount Bag | Avnet Abacus |
Where can I find additional details, specifications and documents for a 12052641?
Additional datasheets, footprints and schematics for 12052641 are listed on our Part Details page. You can also find images and similar parts to 12052641 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12052641 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12052641 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12052641 fall under?
The 12052641 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 12052641 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12052641 you can contact the distributor directly for product support, shipping queries etc.
Is the 12052641 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12052641 have stock available?
Authorised distributors including RS, Power and Signal Group, element14, TTI Europe and Farnell have stock available or on a lead time for 12052641.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12052641 often in real-time on the comparison pages.
What if I can't find stock of 12052641?
You can fill out our help required form which you can use to request a quote for 12052641 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.