12052456 Aptiv Parts by Aptiv

CONTACT SOCKET CRIMP 3-5MM2

Status: Unknown
Series: Metri-Pack 630 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for RS
RS
from US$0.67
4,560
in stock
Buy Now
Logo for Power and Signal Group
Power and Signal Group
from US$0.37
30,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.41
8,400
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.47
5,410
in stock
Buy Now
Logo for element14
element14
from US$0.95
5,410
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.52
5,410
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range Metri-Pack 630 Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max -
Wire Size AWG Min -
For Use With Aptiv Metri-Pack 630 Series Automotive Housing Connectors
Contact Material Copper Alloy
Contact Plating Tin
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Delphi 630 Metri-Pack Female Terminal | Power and Signal Group
TERM M/P 630 FEMALE CABLE | TTI Europe
Contact, Socket, Crimp, 3-5Mm2 | Newark Electronics
CONTACT, SOCKET, CRIMP, 3-5MM2 | element14
Contact F Crimp ST Cable Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12052456?

Additional datasheets, footprints and schematics for 12052456 are listed on our Part Details page. You can also find images and similar parts to 12052456 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12052456 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12052456 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12052456 fall under?

The 12052456 is listed under Aptiv Parts.

Can I view similar or alternative parts?

You can view similar parts to 12052456 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12052456 you can contact the distributor directly for product support, shipping queries etc.

Is the 12052456 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 12052456 have stock available?

Authorised distributors including Power and Signal Group, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 12052456.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12052456 often in real-time on the comparison pages.

What if I can't find stock of 12052456?

You can fill out our help required form which you can use to request a quote for 12052456 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay