120524-2 PCB Connectors by TE Connectivity

1FHR,84,30A/P,S,N,S14,15

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.26

Distributor Stock
Logo for Newark
Newark
from US$6.37
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$6.26
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 2
Stackable Yes
Number of Positions 84
Number of Columns 42
PCB Mount Orientation Vertical
Board-to-Board Configuration Mezzanine
Contact Mating Area Plating Material Thickness 29.9212µin, .76µm
PCB Contact Termination Area Plating Material Thickness 3.81µm, 150µin
Contact Shape & Form Single Beam
PCB Contact Termination Area Plating Material Finish Matte
Contact Base Material Phosphor Bronze
Mating Post Length 2mm
Contact Underplating Material Thickness 1.27µm, 50µin
PCB Contact Termination Area Plating Material Tin-Lead
Contact Layout Inline
Contact Current Rating (Max) 1A
Contact Type Socket
Contact Mating Area Plating Material Gold
コネクタの高さ 10.37mm
Stack Height .591in, 14mm, 15mm
Connector Width 150in, 3.81mm
Connector Length 44.22mm, 1.74in
Connector Height 10.37mm, .408in
Insulation Resistance 2MΩ
Operating Voltage 250VAC
Centerline (Pitch) .039in, 1mm
Mating Entry Location Top
Housing Color Black
Housing Material Matte
Agency/Standard CSA, UL
CSA File Number LR7189
CSA Certified Yes
UL File Number E28476
Industry Standard IEEE 1386
UL Rating Listed
UL Flammability Rating UL 94V-0
Mating Alignment Without
Mating Alignment Type None
PCB Mount Alignment Type Locating Posts
Mating Retention Without
PCB Mount Retention Type None
PCB Mount Retention Without
PCB Mount Alignment With
Circuit Application Signal
Packaging Quantity 300
Packaging Method Tape & Reel
実装方法 Tape & Reel
Sealable No
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Connector System Board-to-Board
Differential Signaling Yes
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -67 – 230°F, -55 – 110°C


Alternative Descriptions

Stacking Connector, Receptacle 84Pos 1Mm, Full Reel | Newark Electronics
Conn IEEE 1386 RCP 84 POS 1mm Solder ST SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 120524-2?

Additional datasheets, footprints and schematics for 120524-2 are listed on our Part Details page. You can also find images and similar parts to 120524-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 120524-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120524-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 120524-2 fall under?

The 120524-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 120524-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 120524-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 120524-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 120524-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 120524-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 120524-2 often in real-time on the comparison pages.

What if I can't find stock of 120524-2?

You can fill out our help required form which you can use to request a quote for 120524-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay