Status: | Unknown |
---|---|
Series: | 1204 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Round |
Knob Diameter | 26.16mm |
Product Range | 1204 Series |
RoHS Compliant | Yes |
Knob, Phenolic, 1 in., 1/4 in., 11/16 in., 8-32, 1204 Series | Davies Molding 1204AZ | RS Americas |
Knob, Round, 26.16Mm, Phenolic | Newark Electronics |
Where can I find additional details, specifications and documents for a 1204AZ?
Additional datasheets, footprints and schematics for 1204AZ are listed on our Part Details page. You can also find images and similar parts to 1204AZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1204AZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1204AZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1204AZ fall under?
The 1204AZ is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1204AZ when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1204AZ you can contact the distributor directly for product support, shipping queries etc.
Is the 1204AZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1204AZ have stock available?
Authorised distributors including RS Americas, Newark Electronics and element14 have stock available or on a lead time for 1204AZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1204AZ often in real-time on the comparison pages.
What if I can't find stock of 1204AZ?
You can fill out our help required form which you can use to request a quote for 1204AZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.