Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermal Resistance | - |
---|---|
Packages Cooled | - |
External Width - Metric | - |
External Height - Metric | - |
External Length - Metric | 152.4mm |
External Diameter - Metric | - |
Heat Sink Material | Aluminium Copper |
LIQUID COLD PLATE HEAT SINK | Richardson RFPD |
Liquid Cold Plates, Liquid Cooling & Heat Pipes Exposed Tube Liquid Cold Plate, 6-Pass, 6 Inch | Sager |
Where can I find additional details, specifications and documents for a 120458?
Additional datasheets, footprints and schematics for 120458 are listed on our Part Details page. You can also find images and similar parts to 120458 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120458 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120458 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120458 fall under?
The 120458 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to 120458 when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120458 you can contact the distributor directly for product support, shipping queries etc.
Is the 120458 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120458 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Richardson RFPD and Sager have stock available or on a lead time for 120458.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120458 often in real-time on the comparison pages.
What if I can't find stock of 120458?
You can fill out our help required form which you can use to request a quote for 120458 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.