Status: | Unknown |
---|---|
Series: | 130103 Series |
RoHS: | Unknown |
Flashlight Type | Hand Held |
---|---|
Light Source | Incandescent |
Lumen Output | 1000lm |
Power Source | Power Cord |
Product Range | 130103 Series |
Torch, Hand Lamp, Incandescent, 1000Lm | Newark Electronics |
Watertite Wet Location Incandescent Hand Lamp Only 100W with Quick Release Grounded Guard | Avnet America |
Where can I find additional details, specifications and documents for a 1203QOGC?
Additional datasheets, footprints and schematics for 1203QOGC are listed on our Part Details page. You can also find images and similar parts to 1203QOGC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1203QOGC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1203QOGC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1203QOGC fall under?
The 1203QOGC is listed under Electrical > Flashlights.
Can I view similar or alternative parts?
You can view similar parts to 1203QOGC when available in the Flashlights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1203QOGC you can contact the distributor directly for product support, shipping queries etc.
Is the 1203QOGC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1203QOGC have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1203QOGC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1203QOGC often in real-time on the comparison pages.
What if I can't find stock of 1203QOGC?
You can fill out our help required form which you can use to request a quote for 1203QOGC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.