Status: | Unknown |
---|---|
Series: | Metri-Pack 630 Series |
RoHS: | Unknown |
Product Range | Metri-Pack 630 Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
For Use With | Aptiv Metri-Pack 630 Series 12066493 Pin Contact |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
IP Rating | - |
Voltage Rating | - |
Current Rating | 46A |
SVHC | No SVHC (15-Jan-2018) |
HOUSING, PLUG, 2POS, 46A, PA 6.6, BLACK | element14 |
Housing, Plug, 2Pos, 46A, Pa 6.6, Black | Newark Electronics |
2 Way Black Metri-Pack 630 Sealed Male Connector, Max Current 46 amps | Power and Signal Group |
Automotive Connectors 2P M BLK CONN 630 SERIES 46 AMPS | Avnet Abacus |
Where can I find additional details, specifications and documents for a 12034269?
Additional datasheets, footprints and schematics for 12034269 are listed on our Part Details page. You can also find images and similar parts to 12034269 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12034269 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12034269 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12034269 fall under?
The 12034269 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 12034269 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12034269 you can contact the distributor directly for product support, shipping queries etc.
Is the 12034269 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12034269 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Power and Signal Group have stock available or on a lead time for 12034269.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12034269 often in real-time on the comparison pages.
What if I can't find stock of 12034269?
You can fill out our help required form which you can use to request a quote for 12034269 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.