Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 8Contacts |
Sensor Contact Type | IDC / IDT Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | X Coded |
Connector Body Material | Brass Body |
Contact Material | Brass |
Contact Plating | Nickel |
Current Rating | 500mA |
Voltage Rating | 500V |
SVHC | No SVHC (12-Jan-2017) |
For Use With | Sensors and Actuators |
Status: | Unknown |
---|---|
Series: | Micro-Change 120341 Series |
RoHS: | Compliant |
Product Range | Micro-Change 120341 Series |
---|---|
Sensor Connector Size | M12 |
Sensor Connector Gender | Male |
No. of Positions | 8 Positions |
Sensor Contact Type | IDC / IDT Pin |
IP / NEMA Rating | IP67 |
RoHS Compliant | Yes |
Sensor Connector, M12, Plug, 8Pos | Newark Electronics |
SENSOR CONNECTOR, M12, PLUG, 8POS | element14 |
Micro-Change M12 CAT6A Field AttachableConnector 8 Pole Straight Male AWG 27-22 | Molex Woodhead/Brad 120341-0806 | RS Americas |
M12 cat6a rewirable shielded plug | RS |
MLX1203410806 | Avnet America |
Where can I find additional details, specifications and documents for a 120341-0806?
Additional datasheets, footprints and schematics for 120341-0806 are listed on our Part Details page. You can also find images and similar parts to 120341-0806 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120341-0806 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120341-0806 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120341-0806 fall under?
The 120341-0806 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 120341-0806 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120341-0806 you can contact the distributor directly for product support, shipping queries etc.
Is the 120341-0806 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120341-0806 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 120341-0806.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120341-0806 often in real-time on the comparison pages.
What if I can't find stock of 120341-0806?
You can fill out our help required form which you can use to request a quote for 120341-0806 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.