Status: | Unknown |
---|---|
Series: | Metri-Pack 630 Series |
RoHS: | Unknown |
Prices starting from US$0.94
Product Range | Metri-Pack 630 Series |
---|---|
Gender | Receptacle |
No. of Positions | 5Ways |
For Use With | Aptiv Metri-Pack 630 Series 12015869 Socket Contact |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
IP Rating | - |
Voltage Rating | - |
Current Rating | 46A |
SVHC | No SVHC (15-Jan-2018) |
5 Way Black Metri-Pack 630 Special Unsealed Female Connector | Power and Signal Group |
Housing, Rcpt, 5Pos, 46A, Pa 6.6, Black | Newark Electronics |
HOUSING, RCPT, 5POS, 46A, PA 6.6, BLACK | element14 |
Where can I find additional details, specifications and documents for a 12033871?
Additional datasheets, footprints and schematics for 12033871 are listed on our Part Details page. You can also find images and similar parts to 12033871 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12033871 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12033871 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12033871 fall under?
The 12033871 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 12033871 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12033871 you can contact the distributor directly for product support, shipping queries etc.
Is the 12033871 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12033871 have stock available?
Authorised distributors including Power and Signal Group, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 12033871.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12033871 often in real-time on the comparison pages.
What if I can't find stock of 12033871?
You can fill out our help required form which you can use to request a quote for 12033871 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.