Status: | Unknown |
---|---|
Series: | 1202 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Round with Top Indicator Line |
Knob Diameter | 19.81mm |
Product Range | 1202 Series |
RoHS Compliant | Yes |
Knob, Phenolic, 25/32 in., 1/4 in., 5/8 in., 8-32 | Davies Molding 1202BA | RS Americas |
Knob With Top Indicator Line, 19.81Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 1202BA?
Additional datasheets, footprints and schematics for 1202BA are listed on our Part Details page. You can also find images and similar parts to 1202BA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1202BA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1202BA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1202BA fall under?
The 1202BA is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1202BA when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1202BA you can contact the distributor directly for product support, shipping queries etc.
Is the 1202BA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1202BA have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1202BA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1202BA often in real-time on the comparison pages.
What if I can't find stock of 1202BA?
You can fill out our help required form which you can use to request a quote for 1202BA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.