Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Product Range | - |
---|---|
Contact Gender | - |
Contact Termination Type | Surface Mount |
For Use With | - |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 20mohm |
Contact Termination | Surface Mount Vertical |
Material | Beryllium Copper |
No. of Mating Cycles | 3000 |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Conn Board to Board M 1 POS Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 120220-0204?
Additional datasheets, footprints and schematics for 120220-0204 are listed on our Part Details page. You can also find images and similar parts to 120220-0204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120220-0204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120220-0204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120220-0204 fall under?
The 120220-0204 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 120220-0204 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120220-0204 you can contact the distributor directly for product support, shipping queries etc.
Is the 120220-0204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120220-0204 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for 120220-0204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120220-0204 often in real-time on the comparison pages.
What if I can't find stock of 120220-0204?
You can fill out our help required form which you can use to request a quote for 120220-0204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.