Status: | Unknown |
---|---|
Series: | Weather Pack Tower Series |
RoHS: | Unknown |
Prices starting from US$1.21
Product Range | Weather Pack Tower Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
For Use With | Aptiv Weather Pack Series 12089188 Socket Contact |
Connector Body Material | - |
IP Rating | - |
Voltage Rating | - |
Current Rating | 20A |
SVHC | No SVHC (15-Jan-2018) |
Housing, Rcpt, 4Pos, 20A, Black | Newark Electronics |
HOUSING, RCPT, 4POS, 20A, BLACK | element14 |
4 Way Black Weather Pack Tower Sealed Female Connector Assembly, Max Current 20 amps | Power and Signal Group |
Conn Housing F 4 POS 7.7mm ST Cable Mount Bag | Avnet Abacus |
Where can I find additional details, specifications and documents for a 12020832?
Additional datasheets, footprints and schematics for 12020832 are listed on our Part Details page. You can also find images and similar parts to 12020832 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12020832 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12020832 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12020832 fall under?
The 12020832 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 12020832 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12020832 you can contact the distributor directly for product support, shipping queries etc.
Is the 12020832 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12020832 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Power and Signal Group have stock available or on a lead time for 12020832.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12020832 often in real-time on the comparison pages.
What if I can't find stock of 12020832?
You can fill out our help required form which you can use to request a quote for 12020832 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.