Prices starting from US$0.0320
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$12.45 |
117
|
Buy Now | |
Sager | US$1.06 |
12,600
|
Buy Now | |
RS Americas | US$0.0320 |
4,645
|
Buy Now | |
Future Electronics | US$1.26 |
2,427
|
Buy Now | |
Newark Electronics | US$11.51 |
781
|
Buy Now | |
element14 | US$13.13 |
781
|
Buy Now | |
Heilind Electronics | US$1.18 |
288
|
Buy Now | |
Heilind Electronics Asia | US$1.18 |
86
|
Buy Now | |
Rutronik | US$0.94 |
-
|
Buy Now | |
Carlton-Bates | US$1.13 |
-
|
Buy Now | |
Richardson RFPD | US$10.04 |
-
|
Buy Now |
Connector Type A | BNC Plug |
---|---|
Connector Type B | BNC Plug |
Cable Length - Imperial | 16ft |
Cable Length - Metric | 5m |
Jacket Colour | Beige |
Product Range | - |
Cable Assembly Type | Network |
Cable Length | 5m |
Colour | Beige |
Lead Length | 5m |
Dispensing Method | Jar |
---|---|
Volume | - |
Weight | 0.07kg |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Coating Type | Conductive |
Colour | Opaque White |
Material Composition | Silicon oil |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Resistivity | 500000000Mohm/sq |
Thermal Grease, Jar, 2Oz | Newark Electronics |
Dispensing Method: Jar | Farnell |
THERMAL ADHESIVE/COMPOUND/MATERIAL | Richardson RFPD |
RoHS Compliant | YES |
---|
Terminals SCREW TERMINAL 10-32 | Sager |
Unassembled 30 A 10-32 Heavy Duty Screw Terminal | Future Electronics |
SCREW TERMINAL | Heilind Electronics |
10-32 SCREW TERMINAL | Rutronik |
Customer Item | Carlton-Bates |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | XENYX Series |
RoHS: | Unknown |
Product Range | XENYX Series |
---|
Where can I find additional details, specifications and documents for a 1202?
Additional datasheets, footprints and schematics for 1202 are listed on our Part Details page. You can also find images and similar parts to 1202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1202 fall under?
The 1202 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 1202 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1202 you can contact the distributor directly for product support, shipping queries etc.
Is the 1202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1202 have stock available?
Authorised distributors including Sager, RS Americas, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 1202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1202 often in real-time on the comparison pages.
What if I can't find stock of 1202?
You can fill out our help required form which you can use to request a quote for 1202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.